Whirlpool Absolute OAKZ9 142 P IX 73 L Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
29024
Info modified on:
04 Mar 2025, 15:28:51
Short summary description Whirlpool Absolute OAKZ9 142 P IX 73 L Stainless steel:
Whirlpool Absolute OAKZ9 142 P IX, Medium, Electric, 73 L, 73 L, 2450 W, Pyrolytic
Long summary description Whirlpool Absolute OAKZ9 142 P IX 73 L Stainless steel:
Whirlpool Absolute OAKZ9 142 P IX. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 73 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary, Touch. Timer type: Digital, Timer modes: Cooking time, End cooking time, Timer. Energy consumption (conventional): 0.9 kWh, Energy consumption (forced convection): 0.69 kWh, Energy efficiency scale: A+++ to D. Bread & dough making programs: Leavening