Whirlpool AKT 8000/NB Black Built-in Gas 5 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
58557
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool AKT 8000/NB Black Built-in Gas 5 zone(s):
Whirlpool AKT 8000/NB, Black, Built-in, Gas, Glass, 5 zone(s), 5 zone(s)
Long summary description Whirlpool AKT 8000/NB Black Built-in Gas 5 zone(s):
Whirlpool AKT 8000/NB. Product colour: Black, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 1000 W, Regular cooking zone: 1750 W, Large cooking zone: 3000 W. Control type: Rotary, Control position: Front. Connected load (gas): 12300 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 730 mm, Depth: 510 mm, Height: 49 mm