VTech Super Interactif 4 en 1 tricycle

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
51739
Info modified on:
14 Mar 2024, 19:52:16
Short summary description VTech Super Interactif 4 en 1 tricycle:
VTech Super Tricycle Interactif 4 en 1, 9 month(s), 6 yr(s), 438 mm, 226 mm, 660 mm, AA
Long summary description VTech Super Interactif 4 en 1 tricycle:
VTech Super Tricycle Interactif 4 en 1. Recommended age (min): 9 month(s), Recommended age (max): 6 yr(s). Width: 438 mm, Depth: 226 mm, Height: 660 mm. Battery type: AA. Package weight: 8.88 kg