Viewsonic X Series VX2260wm computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black

https://images.icecat.biz/img/norm/high/1758099-9987.jpg
Brand:
Product family:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
36011
Info modified on:
31 May 2024, 09:34:43
Short summary description Viewsonic X Series VX2260wm computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black:

Viewsonic X Series VX2260wm, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, 2 ms, Black

Long summary description Viewsonic X Series VX2260wm computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black:

Viewsonic X Series VX2260wm. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). Product colour: Black

Embed the product datasheet into your content