Viewsonic E2 Series VA703b computer monitor 43.2 cm (17") 1280 x 1024 pixels LCD Black

Brand:
Product family:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
61624
Info modified on:
19 Feb 2024, 19:05:03
Short summary description Viewsonic E2 Series VA703b computer monitor 43.2 cm (17") 1280 x 1024 pixels LCD Black:
Viewsonic E2 Series VA703b, 43.2 cm (17"), 1280 x 1024 pixels, LCD, LCD, 5 ms, Black
Long summary description Viewsonic E2 Series VA703b computer monitor 43.2 cm (17") 1280 x 1024 pixels LCD Black:
Viewsonic E2 Series VA703b. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black