Viewsonic VP Series VP2768a LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black

https://images.icecat.biz/img/gallery/36571559_7374027324.jpg
Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
202498
Info modified on:
14 Mar 2025, 19:41:54
Short summary description Viewsonic VP Series VP2768a LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:

Viewsonic VP Series VP2768a, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description Viewsonic VP Series VP2768a LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:

Viewsonic VP Series VP2768a. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Embed the product datasheet into your content