Viewsonic PX727-4K data projector Standard throw projector 2200 ANSI lumens DLP UHD 4K (3840x2160) White

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
77886
Info modified on:
13 Sept 2024, 11:48:28
Short summary description Viewsonic PX727-4K data projector Standard throw projector 2200 ANSI lumens DLP UHD 4K (3840x2160) White:
Viewsonic PX727-4K, 2200 ANSI lumens, DLP, UHD 4K (3840x2160), 16:9, 762 - 7620 mm (30 - 300"), 1 - 11.7 m
Long summary description Viewsonic PX727-4K data projector Standard throw projector 2200 ANSI lumens DLP UHD 4K (3840x2160) White:
Viewsonic PX727-4K. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: UHD 4K (3840x2160). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 15000 h. Optical zoom: 1.2x, Throw ratio: 1.5 - 1.8:1. Supported graphics resolutions: 640 x 480 (VGA), 3840 x 2160. Serial interface type: RS-232, HDMI connector type: Full-size, HDMI version: 1.4/2.0