Vertiv Liebert GXTRT-EBC72VRT2U uninterruptible power supply (UPS)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
45167
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Vertiv Liebert GXTRT-EBC72VRT2U uninterruptible power supply (UPS):
Vertiv Liebert GXTRT-EBC72VRT2U, Sealed Lead Acid (VRLA), 9 Ah, 12 V, Rackmount, 2U, GXTRT-3000IRT2UXL
Long summary description Vertiv Liebert GXTRT-EBC72VRT2U uninterruptible power supply (UPS):
Vertiv Liebert GXTRT-EBC72VRT2U. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 Ah, Battery voltage: 12 V. Form factor: Rackmount, Rack capacity: 2U, Compatibility: GXTRT-3000IRT2UXL. Certification: CE. Safety: CE. Width: 630 mm, Depth: 438 mm, Height: 88 mm