ASUS P8P67 PRO Intel® P67 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
121000
Info modified on:
30 Oct 2024, 13:08:53
Short summary description ASUS P8P67 PRO Intel® P67 LGA 1155 (Socket H2) ATX:
ASUS P8P67 PRO, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 32 GB, Non-ECC, 1066,1333,1600,1866,2133,2200 MHz
Long summary description ASUS P8P67 PRO Intel® P67 LGA 1155 (Socket H2) ATX:
ASUS P8P67 PRO. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 32 GB, ECC сompatibility: Non-ECC, Supported memory clock speeds: 1066,1333,1600,1866,2133,2200 MHz. Parallel processing technology support: Quad-GPU CrossFireX. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Intel® 82579, Bluetooth version: 2.0+EDR. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: Intel® P67