Philips Shaver S9000 Prestige SP9871/22 Wet and dry electric shaver, Series 9000

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
47722
Info modified on:
10 Jul 2025, 03:30:03
Short summary description Philips Shaver S9000 Prestige SP9871/22 Wet and dry electric shaver, Series 9000:
Philips Shaver S9000 Prestige SP9871/22 Wet and dry electric shaver, Series 9000, Rotation shaver, Black, Metallic, SkinIQ, SH91, 2 year(s), Battery
Long summary description Philips Shaver S9000 Prestige SP9871/22 Wet and dry electric shaver, Series 9000:
Philips Shaver S9000 Prestige SP9871/22 Wet and dry electric shaver, Series 9000. Shaver system: Rotation shaver, Product colour: Black, Metallic, Shaving system technologies: SkinIQ. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Width: 158 mm, Depth: 107 mm, Height: 255 mm. Package weight: 1.01 kg, Package type: Box. Quantity per pack: 1 pc(s), Attachment combs: Beard, Nose