ASUS P8Z68-V LE motherboard Intel Z68 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
168620
Info modified on:
30 Oct 2024, 13:05:55
Short summary description ASUS P8Z68-V LE motherboard Intel Z68 LGA 1155 (Socket H2) ATX:
ASUS P8Z68-V LE, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 32 GB, Dual-channel, Non-ECC
Long summary description ASUS P8Z68-V LE motherboard Intel Z68 LGA 1155 (Socket H2) ATX:
ASUS P8Z68-V LE. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 32 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Maximum graphics card memory: 1748 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet