Lenovo Tab P11 + Keyboard Pack and Precision Pen 2 Qualcomm Snapdragon 128 GB 29.2 cm (11.5") 6 GB Wi-Fi 5 (802.11ac) Android 10 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
19603
Info modified on:
17 Jun 2024, 22:26:57
Short summary description Lenovo Tab P11 + Keyboard Pack and Precision Pen 2 Qualcomm Snapdragon 128 GB 29.2 cm (11.5") 6 GB Wi-Fi 5 (802.11ac) Android 10 Grey:
Lenovo Tab P11 + Keyboard Pack and Precision Pen 2, 29.2 cm (11.5"), 2560 x 1600 pixels, 128 GB, 6 GB, Android 10, Grey
Long summary description Lenovo Tab P11 + Keyboard Pack and Precision Pen 2 Qualcomm Snapdragon 128 GB 29.2 cm (11.5") 6 GB Wi-Fi 5 (802.11ac) Android 10 Grey:
Lenovo Tab P11 + Keyboard Pack and Precision Pen 2. Display diagonal: 29.2 cm (11.5"), Display resolution: 2560 x 1600 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 730G. Internal memory: 6 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 485 g. Operating system installed: Android 10. Product colour: Grey