ASUS M5A97 PRO motherboard AMD 970 Socket AM3+ ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
164918
Info modified on:
30 Oct 2024, 13:06:11
Short summary description ASUS M5A97 PRO motherboard AMD 970 Socket AM3+ ATX:
ASUS M5A97 PRO, AMD, Socket AM3+, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, 32 GB, Dual-channel, ECC & Non-ECC
Long summary description ASUS M5A97 PRO motherboard AMD 970 Socket AM3+ ATX:
ASUS M5A97 PRO. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6. Maximum internal memory: 32 GB, Memory channels: Dual-channel, ECC сompatibility: ECC & Non-ECC. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet