Lenovo IdeaPad S100 Intel Atom® N570 Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Starter Blue

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
100176
Info modified on:
22 Jan 2025, 05:23:15
Short summary description Lenovo IdeaPad S100 Intel Atom® N570 Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Starter Blue:
Lenovo IdeaPad S100, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 2 GB, 320 GB
Long summary description Lenovo IdeaPad S100 Intel Atom® N570 Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Starter Blue:
Lenovo IdeaPad S100. Product type: Netbook. Processor family: Intel Atom®, Processor model: N570, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® GMA 3150. Operating system installed: Windows 7 Starter. Product colour: Blue