Fujitsu ESPRIMO G5011 Intel® Core™ i7 i7-11700T 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
42453
Info modified on:
27 Dec 2023, 21:53:51
Short summary description Fujitsu ESPRIMO G5011 Intel® Core™ i7 i7-11700T 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black:
Fujitsu ESPRIMO G5011, 1.4 GHz, Intel® Core™ i7, i7-11700T, 16 GB, 512 GB, Windows 10 Pro
Long summary description Fujitsu ESPRIMO G5011 Intel® Core™ i7 i7-11700T 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black:
Fujitsu ESPRIMO G5011. Processor frequency: 1.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 750. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 230 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black