AOC U27P2CA computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black

https://images.icecat.biz/img/gallery/93244044_2149551214.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
321888
Info modified on:
03 Aug 2025, 07:43:46
Short summary description AOC U27P2CA computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black:

AOC U27P2CA, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description AOC U27P2CA computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black:

AOC U27P2CA. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Embed the product datasheet into your content