Lenovo V14 G2 ITL Intel® Core™ i5 i5-1135G7 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX350 Wi-Fi 5 (802.11ac) Windows 10 Pro Portuguese Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
23425
Info modified on:
23 Apr 2025, 20:36:34
Short summary description Lenovo V14 G2 ITL Intel® Core™ i5 i5-1135G7 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX350 Wi-Fi 5 (802.11ac) Windows 10 Pro Portuguese Black:
Lenovo V14 G2 ITL, Intel® Core™ i5, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB, Windows 10 Pro
Long summary description Lenovo V14 G2 ITL Intel® Core™ i5 i5-1135G7 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX350 Wi-Fi 5 (802.11ac) Windows 10 Pro Portuguese Black:
Lenovo V14 G2 ITL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce MX350. Operating system installed: Windows 10 Pro. Product colour: Black