DELL Precision 7560 Intel® Core™ i7 i7-11850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
67841
Info modified on:
22 Jan 2025, 04:59:20
Short summary description DELL Precision 7560 Intel® Core™ i7 i7-11850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
DELL Precision 7560, Intel® Core™ i7, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Pro
Long summary description DELL Precision 7560 Intel® Core™ i7 i7-11850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
DELL Precision 7560. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11850H. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Mobile network generation: 5G. Operating system installed: Windows 10 Pro. Product colour: Grey