DELL Inspiron 5310 Intel® Core™ i3 i3-1125G4 Laptop 33.8 cm (13.3") Full HD+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home in S mode Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
33859
Info modified on:
22 Jan 2025, 20:02:53
Short summary description DELL Inspiron 5310 Intel® Core™ i3 i3-1125G4 Laptop 33.8 cm (13.3") Full HD+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home in S mode Silver:
DELL Inspiron 5310, Intel® Core™ i3, 33.8 cm (13.3"), 1920 x 1200 pixels, 8 GB, 256 GB, Windows 10 Home in S mode
Long summary description DELL Inspiron 5310 Intel® Core™ i3 i3-1125G4 Laptop 33.8 cm (13.3") Full HD+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home in S mode Silver:
DELL Inspiron 5310. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1125G4. Display diagonal: 33.8 cm (13.3"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home in S mode. Product colour: Silver. Weight: 1.28 kg