Lenovo ThinkPad T420 Intel® Core™ i5 i5-2520M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics 3000 Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
41238
Info modified on:
22 Jan 2025, 05:54:38
Short summary description Lenovo ThinkPad T420 Intel® Core™ i5 i5-2520M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics 3000 Windows 7 Professional Black:
Lenovo ThinkPad T420, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 500 GB
Long summary description Lenovo ThinkPad T420 Intel® Core™ i5 i5-2520M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics 3000 Windows 7 Professional Black:
Lenovo ThinkPad T420. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.17 kg