MSI PH67S-C43 (B3) motherboard Intel® H67 LGA 1155 (Socket H2) ATX

https://images.icecat.biz/img/norm/high/9031184-2393.jpg
Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
89506
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI PH67S-C43 (B3) motherboard Intel® H67 LGA 1155 (Socket H2) ATX:

MSI PH67S-C43 (B3), Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR3-SDRAM, 32 GB, 1.5 V

Long summary description MSI PH67S-C43 (B3) motherboard Intel® H67 LGA 1155 (Socket H2) ATX:

MSI PH67S-C43 (B3). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory voltage: 1.5 V. Supported storage drive interfaces: SATA II, SATA III. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Embed the product datasheet into your content