ASUS ENGTX560 DCII TOP/2DI/1GD5 graphics card NVIDIA GeForce GTX 560 1 GB GDDR5

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
80910
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ENGTX560 DCII TOP/2DI/1GD5 graphics card NVIDIA GeForce GTX 560 1 GB GDDR5:
ASUS ENGTX560 DCII TOP/2DI/1GD5, GeForce GTX 560, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0
Long summary description ASUS ENGTX560 DCII TOP/2DI/1GD5 graphics card NVIDIA GeForce GTX 560 1 GB GDDR5:
ASUS ENGTX560 DCII TOP/2DI/1GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 560, Processor frequency: 925 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.0. Cooling type: Active