ASUS P8P67 (REV 3.1) Intel® P67 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
155389
Info modified on:
30 Oct 2024, 13:11:04
Short summary description ASUS P8P67 (REV 3.1) Intel® P67 LGA 1155 (Socket H2) ATX:
ASUS P8P67 (REV 3.1), Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 32 GB, Dual-channel, Non-ECC
Long summary description ASUS P8P67 (REV 3.1) Intel® P67 LGA 1155 (Socket H2) ATX:
ASUS P8P67 (REV 3.1). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 32 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Bluetooth version: 2.1+EDR