Alienware AW2521H computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LCD Black

https://images.icecat.biz/img/gallery/87568721_9289656891.jpg
Brand:
Product name:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
219254
Info modified on:
18 Mar 2025, 22:09:17
Short summary description Alienware AW2521H computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LCD Black:

Alienware AW2521H, 62.2 cm (24.5"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description Alienware AW2521H computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LCD Black:

Alienware AW2521H. Display diagonal: 62.2 cm (24.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Embed the product datasheet into your content