AOC C24G2 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
127198
Info modified on:
14 Mar 2025, 19:41:40
Short summary description AOC C24G2 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
AOC C24G2, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, 1 ms, Black
Long summary description AOC C24G2 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
AOC C24G2. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black