ASUS P8H61-M LE/USB3 B3 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
63798
Info modified on:
30 Oct 2024, 13:08:23
Short summary description ASUS P8H61-M LE/USB3 B3 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:
ASUS P8H61-M LE/USB3 B3, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 16 GB, Dual-channel, Non-ECC
Long summary description ASUS P8H61-M LE/USB3 B3 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:
ASUS P8H61-M LE/USB3 B3. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 16 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset: Intel® H61. BIOS type: EFI, BIOS memory size: 32 Mbit, ACPI version: 2.0a