Lenovo ThinkPad T520 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") HD+ 4 GB 500 GB Intel® HD Graphics 3000 Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
43568
Info modified on:
22 Jan 2025, 05:55:50
Short summary description Lenovo ThinkPad T520 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") HD+ 4 GB 500 GB Intel® HD Graphics 3000 Windows 7 Professional Black:
Lenovo ThinkPad T520, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 4 GB, 500 GB
Long summary description Lenovo ThinkPad T520 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") HD+ 4 GB 500 GB Intel® HD Graphics 3000 Windows 7 Professional Black:
Lenovo ThinkPad T520. Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Discrete graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.51 kg