Epson EH-TW750 Standard throw projector 3400 ANSI lumens 3LCD 1080p (1920x1080) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
243734
Info modified on:
28 Dec 2023, 14:08:11
Short summary description Epson EH-TW750 Standard throw projector 3400 ANSI lumens 3LCD 1080p (1920x1080) White:
Epson EH-TW750, 3400 ANSI lumens, 3LCD, 1080p (1920x1080), 16000:1, 16:9, 762 - 7620 mm (30 - 300")
Long summary description Epson EH-TW750 Standard throw projector 3400 ANSI lumens 3LCD 1080p (1920x1080) White:
Epson EH-TW750. Projector brightness: 3400 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 12000 h. Focus: Manual, Focal length range: 14.06 - 16.82 mm, Aperture range (F-F): 1.58 - 1.7. Supported graphics resolutions: 1920 x 1080 (HD 1080), Supported video modes: 1080p, Video processing: 10 bit. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)