AOC G2 CQ29G2E LED display 73.7 cm (29") 2560 x 1080 pixels UltraWide Full HD LCD Black, Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
32664
Info modified on:
10 Aug 2024, 10:29:22
Short summary description AOC G2 CQ29G2E LED display 73.7 cm (29") 2560 x 1080 pixels UltraWide Full HD LCD Black, Red:
AOC G2 CQ29G2E, 73.7 cm (29"), 2560 x 1080 pixels, UltraWide Full HD, LCD, 1 ms, Black, Red
Long summary description AOC G2 CQ29G2E LED display 73.7 cm (29") 2560 x 1080 pixels UltraWide Full HD LCD Black, Red:
AOC G2 CQ29G2E. Display diagonal: 73.7 cm (29"), Display resolution: 2560 x 1080 pixels, HD type: UltraWide Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black, Red