MSI A520M-A PRO motherboard AMD A520 Socket AM4 micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
167269
Info modified on:
04 Jun 2025, 16:47:37
Short summary description MSI A520M-A PRO motherboard AMD A520 Socket AM4 micro ATX:
MSI A520M-A PRO, AMD, Socket AM4, AMD Ryzen 3000 Series, DDR4-SDRAM, 64 GB, DIMM
Long summary description MSI A520M-A PRO motherboard AMD A520 Socket AM4 micro ATX:
MSI A520M-A PRO. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: PCI Express 3.0, SATA, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H