AOC E2043FK computer monitor 50.8 cm (20") 1600 x 900 pixels Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
149760
Info modified on:
19 Feb 2024, 19:05:41
Short summary description AOC E2043FK computer monitor 50.8 cm (20") 1600 x 900 pixels Black:
AOC E2043FK, 50.8 cm (20"), 1600 x 900 pixels, 5 ms, Black
Long summary description AOC E2043FK computer monitor 50.8 cm (20") 1600 x 900 pixels Black:
AOC E2043FK. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black