AOC 90 Series G2790VXA LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
261050
Info modified on:
03 Aug 2025, 07:30:14
Short summary description AOC 90 Series G2790VXA LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Red:
AOC 90 Series G2790VXA, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black, Red
Long summary description AOC 90 Series G2790VXA LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Red:
AOC 90 Series G2790VXA. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black, Red