Lenovo ThinkPad T410 Intel® Core™ i5 i5-560M 35.8 cm (14.1") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
47068
Info modified on:
23 Jan 2025, 18:30:33
Short summary description Lenovo ThinkPad T410 Intel® Core™ i5 i5-560M 35.8 cm (14.1") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:
Lenovo ThinkPad T410, Intel® Core™ i5, 2.66 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 2 GB, 320 GB
Long summary description Lenovo ThinkPad T410 Intel® Core™ i5 i5-560M 35.8 cm (14.1") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:
Lenovo ThinkPad T410. Processor family: Intel® Core™ i5, Processor model: i5-560M, Processor frequency: 2.66 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.23 kg