AOC AGON 3 AG273QXP LED display 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black

https://images.icecat.biz/img/gallery/80492455_5113874259.jpg
Brand:
Product family:
Product name:
Data-sheet quality:
created/standardized by Icecat
Product views:
286937
Info modified on:
28 Feb 2025, 14:37:57
Short summary description AOC AGON 3 AG273QXP LED display 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black:

AOC AGON 3 AG273QXP, 68.6 cm (27"), 2560 x 1440 pixels, 2K Ultra HD, LED, 1 ms, Black

Long summary description AOC AGON 3 AG273QXP LED display 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black:

AOC AGON 3 AG273QXP. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: 2K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Embed the product datasheet into your content