DELL S Series S2721DGF LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
272144
Info modified on:
30 Dec 2024, 17:23:54
Short summary description DELL S Series S2721DGF LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
DELL S Series S2721DGF, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 4 ms, Black
Long summary description DELL S Series S2721DGF LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
DELL S Series S2721DGF. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black