ASUS Phoenix PH-GTX1650-4G-V2 graphics card NVIDIA GeForce GTX 1650 4 GB GDDR5

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
64089
Info modified on:
02 Sept 2024, 20:23:49
Short summary description ASUS Phoenix PH-GTX1650-4G-V2 graphics card NVIDIA GeForce GTX 1650 4 GB GDDR5:
ASUS Phoenix PH-GTX1650-4G-V2, GeForce GTX 1650, 4 GB, GDDR5, 128 bit, 7680 x 4320 pixels, PCI Express x16 3.0
Long summary description ASUS Phoenix PH-GTX1650-4G-V2 graphics card NVIDIA GeForce GTX 1650 4 GB GDDR5:
ASUS Phoenix PH-GTX1650-4G-V2. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1650, Processor frequency: 1485 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.6. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)