Philips 2000 series TAEP200 DVD player Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
145089
Info modified on:
20 Dec 2024, 10:10:40
Short summary description Philips 2000 series TAEP200 DVD player Black:
Philips 2000 series TAEP200, NTSC, PAL, Dolby Digital, 30 - 20000 Hz, 8 - 320 Kbit/s, 32 - 192 Kbit/s, 100 dB
Long summary description Philips 2000 series TAEP200 DVD player Black:
Philips 2000 series TAEP200. Analog signal format system: NTSC, PAL. Audio decoders: Dolby Digital, Frequency response DVD: 30 - 20000 Hz, MP3 bit rates: 8 - 320 Kbit/s. Video formats supported: AVI, DIVX, MPEG, Audio formats supported: MP3, WMA, Image formats supported: JPEG. Playback disc formats: MP3, SVCD, VCD, WMA, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 15 W