ASUS ROG STRIX B460-H GAMING motherboard Intel B460 LGA 1200 (Socket H5) ATX

https://images.icecat.biz/img/gallery/79688191_4697608231.jpg
Brand:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
80028
Info modified on:
30 Oct 2024, 13:05:03
Short summary description ASUS ROG STRIX B460-H GAMING motherboard Intel B460 LGA 1200 (Socket H5) ATX:

ASUS ROG STRIX B460-H GAMING, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, LGA 1200 (Socket H5), DDR4-SDRAM, 128 GB

Long summary description ASUS ROG STRIX B460-H GAMING motherboard Intel B460 LGA 1200 (Socket H5) ATX:

ASUS ROG STRIX B460-H GAMING. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX. HDMI version: 1.4b, USB connector type: USB Type-A, USB Type-C

Embed the product datasheet into your content