Braun Series 5 50-R1000s Foil shaver Red

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
76599
Info modified on:
15 Jan 2024, 17:00:01
Short summary description Braun Series 5 50-R1000s Foil shaver Red:
Braun Series 5 50-R1000s, Foil shaver, Red, LED, Battery, Lithium-Ion (Li-Ion), Built-in battery
Long summary description Braun Series 5 50-R1000s Foil shaver Red:
Braun Series 5 50-R1000s. Shaver system: Foil shaver, Product colour: Red, Display type: LED. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Weight: 291 g, Battery weight: 18.6 g. Package width: 67 mm, Package depth: 137 mm, Package height: 252 mm. Quantity per pack: 1 pc(s)