MSI MAG X570 TOMAHAWK WIFI motherboard AMD X570 Socket AM4 ATX

https://images.icecat.biz/img/gallery/79176687_0020419139.jpg
Brand:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
282672
Info modified on:
04 Nov 2024, 10:11:37
Short summary description MSI MAG X570 TOMAHAWK WIFI motherboard AMD X570 Socket AM4 ATX:

MSI MAG X570 TOMAHAWK WIFI, AMD, Socket AM4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, Socket AM4, DDR4-SDRAM, 128 GB

Long summary description MSI MAG X570 TOMAHAWK WIFI motherboard AMD X570 Socket AM4 ATX:

MSI MAG X570 TOMAHAWK WIFI. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Parallel processing technology support: CrossFire, Maximum graphics card memory: 2048 MB. Ethernet interface type: 2.5 Gigabit Ethernet, Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8125B-CG, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)

Embed the product datasheet into your content