DELL RTX 2080 Super

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
89440
Info modified on:
02 Sept 2024, 20:26:33
Short summary description DELL RTX 2080 Super:
DELL RTX 2080 Super, GeForce RTX 2080 SUPER, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0
Long summary description DELL RTX 2080 Super:
DELL RTX 2080 Super. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2080 SUPER, Processor frequency: 1650 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)