ASUS ROG -STRIX-RTX2080S-O8G-GAMING NVIDIA GeForce RTX 2080 SUPER 8 GB GDDR6

https://images.icecat.biz/img/gallery/78464066_2726706470.jpg
Brand:
Product family:
Product series:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
76414
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS ROG -STRIX-RTX2080S-O8G-GAMING NVIDIA GeForce RTX 2080 SUPER 8 GB GDDR6:

ASUS ROG -STRIX-RTX2080S-O8G-GAMING, GeForce RTX 2080 SUPER, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS ROG -STRIX-RTX2080S-O8G-GAMING NVIDIA GeForce RTX 2080 SUPER 8 GB GDDR6:

ASUS ROG -STRIX-RTX2080S-O8G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2080 SUPER, Processor frequency: 1650 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit, Memory clock speed: 15500 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.1, OpenGL version: 4.6. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 3 fan(s)

Embed the product datasheet into your content