Philips Sonicare DiamondClean DiamondClean 9000 HX9911 Rechargeable toothbrush

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
25826
Info modified on:
04 Aug 2025, 02:44:57
Philips HX9911/09 user manual (8.5 MB)
Short summary description Philips Sonicare DiamondClean DiamondClean 9000 HX9911 Rechargeable toothbrush:
Philips Sonicare DiamondClean DiamondClean 9000 HX9911 Rechargeable toothbrush, Adult, Sonic toothbrush, Normal, Pulse, Sensitive, Black, AC/Battery, Built-in battery
Long summary description Philips Sonicare DiamondClean DiamondClean 9000 HX9911 Rechargeable toothbrush:
Philips Sonicare DiamondClean DiamondClean 9000 HX9911 Rechargeable toothbrush. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Normal, Pulse, Sensitive. Power source: AC/Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)