ASUS Vivobook S14 S431FL-EB074T laptop Intel® Core™ i5 i5-8265U 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Gold, Green

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
69239
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Vivobook S14 S431FL-EB074T laptop Intel® Core™ i5 i5-8265U 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Gold, Green:
ASUS Vivobook S14 S431FL-EB074T, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB
Long summary description ASUS Vivobook S14 S431FL-EB074T laptop Intel® Core™ i5 i5-8265U 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Gold, Green:
ASUS Vivobook S14 S431FL-EB074T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Gold, Green