iiyama ProLite B2483HSU-B5 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
133190
Info modified on:
14 Mar 2025, 19:42:30
Short summary description iiyama ProLite B2483HSU-B5 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:
iiyama ProLite B2483HSU-B5, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black
Long summary description iiyama ProLite B2483HSU-B5 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:
iiyama ProLite B2483HSU-B5. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black