ASUS ROG -STRIX-RTX2080S-O8G-WHITE-GAMING NVIDIA GeForce RTX 2080 SUPER 8 GB GDDR6

https://images.icecat.biz/img/gallery/77527388_1208504339.jpg
Brand:
Product family:
Product series:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
107877
Info modified on:
02 Sept 2024, 20:24:21
Short summary description ASUS ROG -STRIX-RTX2080S-O8G-WHITE-GAMING NVIDIA GeForce RTX 2080 SUPER 8 GB GDDR6:

ASUS ROG -STRIX-RTX2080S-O8G-WHITE-GAMING, GeForce RTX 2080 SUPER, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express x16

Long summary description ASUS ROG -STRIX-RTX2080S-O8G-WHITE-GAMING NVIDIA GeForce RTX 2080 SUPER 8 GB GDDR6:

ASUS ROG -STRIX-RTX2080S-O8G-WHITE-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2080 SUPER, Processor frequency: 1650 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.6. Interface type: PCI Express x16. Cooling type: Active, Number of fans: 3 fan(s), Illumination colour: Blue, Green, Red

Embed the product datasheet into your content