Lenovo Yoga S740-14IIL Intel® Core™ i7 i7-1065G7 Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
43269
Info modified on:
23 Apr 2025, 18:39:09
Short summary description Lenovo Yoga S740-14IIL Intel® Core™ i7 i7-1065G7 Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
Lenovo Yoga S740-14IIL, Intel® Core™ i7, 1.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB
Long summary description Lenovo Yoga S740-14IIL Intel® Core™ i7 i7-1065G7 Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
Lenovo Yoga S740-14IIL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10 Home. Product colour: Grey