AOC G2 Q27G2U/BK computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
458698
Info modified on:
03 Aug 2025, 07:29:55
Short summary description AOC G2 Q27G2U/BK computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Red:
AOC G2 Q27G2U/BK, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black, Red
Long summary description AOC G2 Q27G2U/BK computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Red:
AOC G2 Q27G2U/BK. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Red