DELL Vostro 3471 Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black, Grey, Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
137252
Info modified on:
17 Aug 2022, 10:51:53
Short summary description DELL Vostro 3471 Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black, Grey, Red:
DELL Vostro 3471, 2.9 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD-RW, Windows 10 Pro
Long summary description DELL Vostro 3471 Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black, Grey, Red:
DELL Vostro 3471. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC