DELL PowerEdge R210 server 250 GB Rack (1U) Intel® Core™ i3 i3-530 2.93 GHz 2 GB DDR3-SDRAM 250 W

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
44036
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge R210 server 250 GB Rack (1U) Intel® Core™ i3 i3-530 2.93 GHz 2 GB DDR3-SDRAM 250 W:
DELL PowerEdge R210, 2.93 GHz, i3-530, 2 GB, DDR3-SDRAM, 250 GB, Rack (1U)
Long summary description DELL PowerEdge R210 server 250 GB Rack (1U) Intel® Core™ i3 i3-530 2.93 GHz 2 GB DDR3-SDRAM 250 W:
DELL PowerEdge R210. Processor family: Intel® Core™ i3, Processor frequency: 2.93 GHz, Processor model: i3-530. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 1 GB. Total storage capacity: 250 GB, HDD size: 3.5". Ethernet LAN. Optical drive type: DVD-RW. Power supply: 250 W. Chassis type: Rack (1U)